The BZG04-51 is a high-performance Zener diode from NXP Semiconductors, a leading technology company known for its innovative and reliable products. Designed for voltage regulation and protection purposes, this Zener diode is an essential component for a wide range of electronic applications.
Key Features
- Nominal Zener Voltage: 51V, providing a stable reference voltage for various circuits.
- Power Dissipation: With a power dissipation of 1.5W, it can handle significant energy without overheating, making it suitable for high-power-density applications.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronic components.
- Package: The BZG04-51 is available in a small and compact SOD123 package, making it ideal for space-constrained applications.
- Thermal Resistance: It has a low thermal resistance, which allows for efficient heat dissipation and contributes to the overall reliability of the device.
- Surge Current Capability: This diode has excellent surge current capability, providing robust protection against voltage spikes and transients.
Applications
The BZG04-51 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation in power supplies
- Protection circuits in consumer electronics
- Overvoltage protection in automotive electronics
- Stabilization of sensitive electronic components
Quality and Reliability
NXP's commitment to quality and reliability is reflected in the BZG04-51 Zener diode. It is manufactured using state-of-the-art processes, ensuring consistent performance and longevity. Whether you're designing a new product or looking for a reliable component for repairs, the BZG04-51 from NXP is an excellent choice for your Zener diode needs.