EN
  • EN
  • DE

BZG04-110

Part No BZG04-110
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Transient voltage suppressor diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157071-BZG04-110
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZG04-110 CAD Model

Description

The BZG04-110 is a high-performance Zener diode crafted by NXP Semiconductors, a leading player in the semiconductor industry. This component is designed to provide precision voltage regulation and is an essential part of electronic circuits where stable reference voltages are crucial. The BZG04-110 is particularly suited for applications requiring a Zener voltage of 110V.

Key Features

  • Zener Voltage (VZ): The BZG04-110 provides a Zener voltage of 110 volts, making it ideal for a wide range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle significant levels of power, ensuring reliable operation under various conditions.
  • Package: Enclosed in a SOD57 package, the BZG04-110 is compact and robust, offering excellent thermal performance and ease of integration into a variety of circuit designs.
  • High Surge Capability: The device is capable of withstanding high surge currents, making it suitable for applications where transient voltage spikes may occur.
  • Low Leakage Current: It features low leakage current, minimizing power loss and enhancing the overall efficiency of the circuit.
  • Temperature Stability: The BZG04-110 is characterized by its excellent stability over a wide temperature range, ensuring consistent performance.

Applications

The BZG04-110 Zener diode from NXP is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Computer systems
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BZG04-110 is no exception. Manufactured with high-grade materials and subject to rigorous testing, this Zener diode ensures performance you can depend on.

Environmental Compliance

Adhering to the latest environmental standards, the BZG04-110 is RoHS compliant, ensuring that it meets global regulations for environmental safety and sustainability.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess