The BZD27-C30 is a highly reliable, precision Zener diode from the reputable semiconductor manufacturer NXP. Designed to provide a precise voltage reference, this voltage regulator diode is particularly suitable for use in situations where stable and accurate voltage is crucial. The BZD27-C30 is part of NXP's BZD27 series, known for its excellent stability and low dynamic impedance, making it an ideal choice for a wide range of electronic applications.
Key Features
- Voltage Regulation: The BZD27-C30 offers a nominal Zener voltage of 30V, providing a stable reference for voltage regulation circuits.
- High Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant power levels, making it suitable for high-power applications.
- Low Leakage Current: It features a low leakage current, ensuring minimal power loss and improved efficiency in the circuit.
- Compact Package: Encased in a small SOD87 package, the BZD27-C30 is optimized for high-density circuit board designs, saving valuable board space.
- Wide Operating Temperature Range: This diode can operate over a broad temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.
Applications
The BZD27-C30 Zener diode is commonly used in:
- Voltage stabilization circuits
- Surge suppression/protection devices
- Power management solutions
- Automotive electronics
- Consumer electronics
- Industrial equipment
Quality and Reliability
NXP's commitment to quality ensures that the BZD27-C30 Zener diode meets stringent industry standards for reliability and performance. Each diode undergoes rigorous testing to guarantee its durability and stability, making it a trustworthy component for critical applications.
Ordering Information
To order or inquire about the BZD27-C30 Zener diode or to find detailed specifications, please visit NXP's official website or contact an authorized distributor. Ensure that you are getting genuine NXP products for the best performance and reliability in your electronic designs.