Introducing the BZD27-C11 Zener Diode from NXP Semiconductors
The BZD27-C11 is a highly reliable, voltage-regulating Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This precision device offers a nominal Zener voltage of 11 volts, making it an excellent choice for a wide range of applications that require voltage stabilization and regulation.
Key Features
- Voltage Regulation: The BZD27-C11 provides a steady 11V Zener voltage, ensuring consistent performance for voltage-sensitive circuits.
- High Power Dissipation: With a power dissipation of 800mW, this Zener diode is capable of handling significant power levels, making it suitable for more demanding applications.
- Low Leakage Current: It has a low leakage current characteristic, which enhances its efficiency and reliability in operation.
- Surface-Mount Package: The device comes in a small SOD87 package, which is ideal for surface-mounted design, saving precious board space while providing excellent thermal conduction.
- Wide Operating Temperature Range: The BZD27-C11 operates effectively across a broad temperature range from -65°C to +150°C, accommodating various environmental conditions.
Applications
The BZD27-C11 is versatile and can be used in numerous electronic circuits. It is commonly found in:
- Power supply circuits
- Overvoltage protection systems
- Automotive electronics
- Consumer electronics
- Industrial control panels
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZD27-C11 Zener diode is no exception, as it is built to meet stringent industry standards for performance and reliability. It is a component that designers and engineers can trust for their most critical applications.
Environmental Compliance
In line with global environmental standards, the BZD27-C11 adheres to RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes it a responsible choice for manufacturers looking to create eco-friendly products.
Whether you're designing power management systems or looking to protect sensitive electronics, the BZD27-C11 Zener diode from NXP Semiconductors offers a combination of performance, efficiency, and reliability that is hard to beat.