The BZD23-C390 is a state-of-the-art Zener diode from the renowned semiconductor manufacturer NXP. This component is designed to offer excellent voltage regulation with high precision, making it an ideal choice for a wide range of electronic applications. The BZD23 series is known for its reliability and performance, and the C390 model continues this tradition by providing robust protection and stable operation under various conditions.
Key Features
- Voltage Regulation: The BZD23-C390 offers a nominal Zener voltage of 390V, ensuring precise voltage clamping for sensitive circuits.
- Power Dissipation: With a power dissipation of 3.25W, this Zener diode can handle significant energy and is suitable for high-power applications.
- High Stability: Designed for stability, the BZD23-C390 maintains consistent performance over its entire operating temperature range.
- Package: Encased in a SOD-57 package, the device is compact and suitable for high-density PCB layouts.
Applications
The BZD23-C390 is versatile and can be used in various applications, including:
- Voltage stabilization for power supplies
- Surge protection in consumer electronics
- Automotive electronics where stable voltage is critical
- Industrial equipment requiring robust voltage regulation
Quality and Reliability
NXP's commitment to quality ensures that the BZD23-C390 Zener diode meets the highest standards of reliability. It is manufactured in state-of-the-art facilities, with rigorous testing to guarantee performance even in the most demanding conditions. Whether you're designing for commercial, industrial, or automotive applications, you can trust the BZD23-C390 to provide the protection and stability your circuits need.
Technical Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
390V |
| Power Dissipation (PD) |
3.25W |
| Package |
SOD-57 |
| Operating Temperature Range |
-55°C to +175°C |