The BZB984-C10 is a cutting-edge Zener diode designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This product is specifically engineered to provide voltage regulation and protection in a variety of electronic applications.
Key Features
- Zener Voltage: The BZB984-C10 offers a precise Zener voltage of 10V, making it suitable for applications requiring accurate voltage clamping.
- Power Dissipation: With a power dissipation of 400 mW, this Zener diode can handle moderate levels of power, ensuring stability in your circuit.
- Package: Encased in a small SOD-323 package, the BZB984-C10 is designed for surface-mount technology, allowing for high-density PCB designs.
- Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and reduces power loss.
- High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against transient voltage spikes.
Applications
The BZB984-C10 is versatile and can be implemented in various applications, including:
- Power supply regulation
- Overvoltage and transient voltage protection circuits
- Voltage reference
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
NXP's commitment to excellence is evident in the BZB984-C10, which is built to meet the stringent requirements of the electronics industry. It undergoes rigorous testing to ensure it performs to the highest standards of quality and reliability.
Environmental Compliance
In alignment with global environmental standards, the BZB984-C10 is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.
Whether you're designing power management systems, consumer electronics, or industrial equipment, the BZB984-C10 from NXP Semiconductors is an excellent choice for your Zener diode needs, combining performance with reliability.