EN
  • EN
  • DE

BZB84-B4V3/DG

Part No BZB84-B4V3/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 4.3V 2% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238492-BZB84-B4V3/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-B4V3
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-B4V3/DG CAD Model

Description

Product Overview: BZB84-B4V3/DG - NXP Semiconductors

The BZB84-B4V3/DG is a robust, high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive diode portfolio and is engineered to provide precise voltage regulation and protection for a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The BZB84-B4V3/DG offers a nominal Zener voltage of 4.3V, making it ideal for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power, ensuring reliable operation under various conditions.
  • Package: Enclosed in a small SOT-23 surface-mount package, the BZB84-B4V3/DG is designed for compact circuit designs, saving valuable board space without compromising performance.
  • Double Zener Diode: This component features a double Zener diode configuration, providing flexibility and redundancy in circuit protection or voltage reference applications.
  • Temperature Stability: The BZB84-B4V3/DG ensures excellent stability over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • High Surge Capability: It has the capability to withstand high surge currents, offering an additional layer of protection against transient voltage spikes.

Applications

The BZB84-B4V3/DG Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference voltage sources in analog circuits
  • Energy management systems
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The BZB84-B4V3/DG is manufactured with stringent quality control processes, ensuring reliability and performance that meets industry standards. Customers can trust this Zener diode to perform consistently over time, contributing to the longevity and stability of their electronic systems.

Environmental Compliance

Adhering to global environmental standards, the BZB84-B4V3/DG is RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances. This commitment reflects NXP's dedication to environmental sustainability and the production of eco-friendly products.

With its combination of features, the BZB84-B4V3/DG from NXP Semiconductors stands out as a reliable choice for designers looking to incorporate a high-quality Zener diode into their electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess