Product Overview: BZB784-C10 - NXP
The BZB784-C10 is a state-of-the-art silicon-based bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. Designed to provide reliable and efficient performance, the BZB784-C10 is an integral component for a wide range of electronic applications.
Key Features
- High Frequency Performance: This transistor is optimized for high-speed switching, making it suitable for RF and microwave applications.
- Low Noise Figure: With its low noise characteristics, the BZB784-C10 is ideal for signal amplification in sensitive audio and communication systems.
- High Power Gain: It offers a high power gain, which is essential for amplifiers requiring strong signal enhancement.
- Robust Design: The device is built to withstand tough conditions, ensuring a reliable performance even under strenuous operating circumstances.
Applications
The versatility of the BZB784-C10 makes it suitable for a variety of applications, including but not limited to:
- RF amplifiers and oscillators
- Microwave communication systems
- Audio amplification circuits
- Signal processing equipment
- Industrial and medical electronics
Technical Specifications
Parameter
Specification
Package
SOT223
Transition Frequency (fT)
10 GHz
Noise Figure (NF)
1 dB (typical)
Collector-Emitter Voltage (Vceo)
12 V
Collector Current (Ic)
50 mA
With its robust construction and superior electrical characteristics, the NXP BZB784-C10 transistor is an excellent choice for designers looking to enhance the performance and reliability of their high-frequency electronic systems.