EN
  • EN
  • DE

BZA420A,165

Part No BZA420A,165
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 20VWM 28VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 20V
Max Clamping Voltage 28V
Power Dissipation - Pd 19.6W
Applications General Purpose
Capacitance @ Frequency 48pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 096178-BZA420A,165
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA420A,165 CAD Model

Description

The BZA420A,165 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This particular component is part of NXP's comprehensive range of protection devices, offering robust solutions for various electronic applications.

Key Features

  • High Surge Protection: The BZA420A,165 is engineered to withstand high surge currents, making it an ideal choice for protecting sensitive circuits from transient voltage spikes and surges that can occur due to lightning strikes, power surges, or other electrical anomalies.
  • Low Capacitance: With its low capacitance design, this device ensures minimal signal distortion, which is particularly important for maintaining signal integrity in high-speed communication applications.
  • Multiple Applications: It is suitable for use in a variety of applications, including but not limited to USB interfaces, HDMI ports, and other high-speed data lines where signal protection is critical.
  • Compact Package: The BZA420A,165 comes in a small, leadless package that allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.

Technical Specifications

Parameter Value Package SOT23 Mounting Type Surface Mount Operating Temperature -40°C to +125°C Breakdown Voltage Typically around 5.5V Clamping Voltage Low clamping voltage for enhanced protection

Applications

The BZA420A,165 is versatile and can be integrated into a wide array of electronic devices. Its primary function is to provide protection against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced damages. It is especially useful in safeguarding high-speed data lines and sensitive digital and analog inputs in consumer electronics, telecommunications equipment, and computer peripherals.

Conclusion

NXP's BZA420A,165 is a robust protection device that combines high surge current capability with low capacitance, making it an excellent choice for safeguarding sensitive electronic circuits. Its compact form factor and versatile application range ensure that it meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,760 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess