EN
  • EN
  • DE

BYW95C

Part No BYW95C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156859-BYW95C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian BYW95C CAD Model

Description

Product Overview: BYW95C

The BYW95C is a high-efficiency, fast-recovery rectifier diode designed and manufactured by NXP Semiconductors. This component is engineered to meet the stringent requirements of high-speed switching and rectification processes in a variety of electronic applications. With its robust design and superior performance, the BYW95C is an ideal choice for power supply, lighting, and automotive systems, as well as other electronic circuits that demand high reliability and efficiency.

Key Features

  • Voltage Rating: The BYW95C is capable of withstanding repetitive peak reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: It offers a high forward surge current capability, ensuring it can handle high current spikes without degradation.
  • Fast Recovery Time: With a rapid recovery time, this diode is optimized for applications requiring quick switching and minimal power loss.
  • Low Power Loss: High efficiency is a hallmark of the BYW95C, characterized by its low forward voltage drop and minimal reverse leakage current.
  • Thermal Performance: The device is encapsulated in a SOD-57 package, which provides excellent thermal conduction and ensures stability over a wide temperature range.
  • High Reliability: NXP's commitment to quality means that the BYW95C is produced with high standards, offering reliable performance even under harsh conditions.

Applications

The BYW95C's versatility makes it well-suited for a broad spectrum of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in converters
  • Energy-saving lighting systems
  • Automotive electrical systems
  • Protection circuits

Conclusion

In summary, the BYW95C from NXP Semiconductors is a robust, fast-recovery rectifier diode that offers designers a reliable and efficient component for high-speed switching and rectification needs. Its combination of high voltage rating, fast recovery time, and thermal efficiency makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess