EN
  • EN
  • DE

BYV40E-200

Part No BYV40E-200
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156808-BYV40E-200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV40E-200 CAD Model

Description

The BYV40E-200, manufactured by NXP Semiconductors, is a robust rectifier diode designed to offer efficient and reliable performance in various electronic applications. This high-speed, dual, epitaxial diode is engineered to handle high surge currents and is commonly used in power supplies, converters, and as a freewheeling diode in motor control circuits.

Key Features

  • Voltage Rating: The BYV40E-200 is rated for a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for applications that require a high breakdown voltage.
  • Current Capacity: It has an average forward current (IF(AV)) of 30 amperes, ensuring a high current carrying capability.
  • High-Speed Switching: With a fast reverse recovery time, this diode is optimized for high-speed switching applications, which is critical for efficiency in converters and inverters.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power loss and improves overall efficiency, making it an energy-efficient choice for power management.
  • Surge Current Resistance: It can withstand high surge currents, which is essential for applications that experience transient overloads.
  • Thermal Performance: The BYV40E-200 exhibits excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Package: It comes in a SOT78 (TO220AC) package, which is known for its durability and ease of mounting on a printed circuit board (PCB).

Applications

The versatility of the BYV40E-200 makes it ideal for a wide range of applications. It is extensively used in:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency inverters and converters
  • Energy storage systems
  • Motor control circuits as a freewheeling or flyback diode
  • Automotive electrical systems
  • Power management in consumer electronics

With its combination of high voltage and current ratings, fast switching speed, and efficient thermal management, the NXP BYV40E-200 diode is a reliable choice for designers and engineers seeking performance and durability in their electronic designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess