EN
  • EN
  • DE

BYV29-400

Part No BYV29-400
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156788-BYV29-400
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV29-400 CAD Model

Description

Product Overview: BYV29-400 from NXP

The BYV29-400 is a high-efficiency, ultra-fast switching diode designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This power diode is engineered to meet the stringent requirements of high-speed switching applications, making it a preferred choice for engineers and designers looking for reliable and robust components.

Key Features:

  • Voltage Rating: The BYV29-400 is characterized by a reverse voltage rating of up to 400V, which makes it suitable for operations in a wide range of electronic circuits that require high voltage capabilities.
  • Current Capacity: It offers a forward current rating of 9A, ensuring that it can handle significant levels of current without performance degradation, thereby providing efficient operation in power-intensive applications.
  • Ultra-Fast Recovery Time: With an exceptionally fast reverse recovery time of typically 30 ns, this diode is optimized for high-speed switching, which is critical in minimizing energy loss and improving the efficiency of power conversion systems.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which contributes to reduced power loss and heat generation, enhancing the overall efficiency of the application it is used in.
  • Robust Design: The BYV29-400 is packaged in a SOD59 (TO-220AC) package, known for its high thermal performance and mechanical durability. This ensures the diode can withstand challenging environmental conditions and mechanical stress.

Applications:

The versatility of the BYV29-400 allows it to be utilized in a diverse range of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diode applications

Conclusion:

The BYV29-400 from NXP stands out as a high-performance, ultra-fast diode that offers designers the speed, efficiency, and reliability required for today's demanding electronic applications. Its ability to operate at high voltages, combined with a fast recovery time and low forward voltage drop, makes it an excellent choice for a broad spectrum of power management solutions.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4351 $58.7385
325+ $0.3570 $116.0250
505+ $0.3460 $174.7300
695+ $0.3347 $232.6165
895+ $0.3236 $289.6220
1,195+ $0.2901 $346.6695
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess