EN
  • EN
  • DE

BYR245

Part No BYR245
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238427-BYR245
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYR245 CAD Model

Description

The NXP BYR245 is a state-of-the-art fast recovery diode designed for high-efficiency applications requiring quick switching and low power loss. This diode is a perfect choice for engineers and designers looking for a reliable component that can handle high voltage and current with ease. The BYR245 is widely used in power supplies, converters, inverters, and as a freewheeling diode in various electronic circuits.

Key Features

  • Fast Recovery Time: The BYR245 boasts an impressive recovery time, minimizing energy loss during the switching process and enhancing overall system efficiency.
  • High Reverse Voltage: With a high reverse voltage capability, it is suitable for use in circuits with high operating voltages, providing reliable protection against voltage spikes and surges.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that the diode conducts efficiently, reducing thermal stress and power consumption in the application.
  • High Current Capability: This diode can handle significant current, making it ideal for power-intensive applications.

Applications

The versatility of the NXP BYR245 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • DC-DC converters
  • Energy storage systems
  • Automotive applications
  • Freewheeling diodes in power inverters

Technical Specifications

Parameter Value
Repetitive Reverse Voltage VRRM 200 V
Average Forward Current IF(AV) 2 A
Non-Repetitive Peak Forward Current IFSM 30 A
Recovery Time trr 150 ns
Operating Junction Temperature Tj -40 to +150 °C

Overall, the NXP BYR245 is a robust and reliable component that offers excellent performance for a wide range of electronic applications. Its fast recovery time, high voltage and current handling capabilities, and efficiency make it a go-to choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess