EN
  • EN
  • DE

BYQ40EW-200

Part No BYQ40EW-200
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier diodes ultrafast, rugged / Diode Switching 200V 40A 3-Pin(3+Tab) TO-247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 238425-BYQ40EW-200
Popularity Medium
Supply and Demand Status Limited
Family Name BYQ40EW-200
Introduction Date September 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYQ40EW-200 CAD Model

Description

The BYQ40EW-200 is a cutting-edge electronic component designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a high-speed, soft-recovery controlled avalanche rectifier that is engineered to deliver superior performance in a variety of applications.

Key Features

  • Voltage Rating: The BYQ40EW-200 is capable of handling up to 200V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 40A, this rectifier can handle significant power levels, which is essential for demanding electrical circuits.
  • Soft Recovery: The soft-recovery feature minimizes the generation of electromagnetic interference (EMI), which is crucial for maintaining signal integrity in sensitive electronic equipment.
  • Controlled Avalanche: The controlled avalanche capability ensures that the device can withstand transient voltage spikes without suffering damage, enhancing its reliability and lifespan.
  • High Switching Speed: The fast switching speed of the BYQ40EW-200 makes it an excellent choice for high-frequency applications where efficiency is paramount.
  • Low Forward Voltage Drop: This characteristic helps to reduce power losses and improve efficiency in power conversion systems.

Applications

The BYQ40EW-200 is versatile and can be used in a range of applications, including:

  • Power supplies
  • Motor controllers
  • Inverters
  • Switching power circuits
  • Freewheeling diodes

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The BYQ40EW-200 is no exception, as it undergoes rigorous testing to ensure its performance and durability under various conditions. Whether for commercial or industrial use, this rectifier is built to provide reliable service over its operational lifetime.

Environmental Considerations

The BYQ40EW-200 is designed with environmental responsibility in mind. NXP Semiconductors strives to produce components that are compliant with international environmental regulations, ensuring that their products are not only effective but also eco-friendly.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess