The NXP BYM26G is a state-of-the-art rectifier designed for high-efficiency power supply applications. This device is a member of the fast soft-recovery rectifiers, which are known for their ability to minimize energy loss during the rectification process. The BYM26G is particularly suited for switching power supplies, inverters, and as freewheeling diodes due to its controlled avalanche characteristics and fast recovery time.
Key Features
- High Current Capability: The BYM26G is capable of handling high current, making it suitable for applications that require a robust power supply.
- Fast Soft-Recovery: With its quick recovery time, the BYM26G minimizes power loss and improves efficiency in high-frequency applications.
- Controlled Avalanche Rating: This feature allows the device to withstand transient over-voltage conditions, providing a higher level of reliability and robustness.
- Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and enhances overall system efficiency.
- High Surge Current Capability: The BYM26G can handle high surge currents, ensuring that it can manage the demands of applications with high inrush currents.
Applications
- Switching power supplies
- Inverters
- Freewheeling diodes in converters
- Energy storage systems
- Power management devices
Technical Specifications
| Parameter |
Value |
| Package |
SOD-57 |
| Repetitive Peak Reverse Voltage (VRRM) |
1000 V |
| Average Forward Current (IF(AV)) |
1 A |
| Non-Repetitive Peak Forward Surge Current (IFSM) |
30 A |
| Recovery Time (trr) |
250 ns |
| Operating Junction Temperature (Tj) |
-65 °C to +175 °C |
The NXP BYM26G is an excellent choice for engineers and designers looking for a high-performance rectifier that can deliver reliability and efficiency in demanding power applications. Its combination of fast recovery, high current capability, and controlled avalanche rating make it a versatile component in a wide range of electronic systems.