EN
  • EN
  • DE
  • IT

BYG50G

Part No BYG50G
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Controlled avalanche rectifiers / Diode Switching 400V 2.1A 2-Pin SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238396-BYG50G
Popularity Medium
Supply and Demand Status Balance
Family Name BYG50G
Introduction Date May 24, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYG50G CAD Model

Description

The NXP BYG50G series is a line of high-efficiency, surface-mountable rectifiers designed for a variety of applications that require fast switching, low leakage, and high reliability. These devices are particularly well-suited for high-frequency rectification in switched-mode power supplies, as well as for use in freewheeling and polarity protection applications.

Key Features

  • High Reverse Voltage Capability: The BYG50G series is capable of withstanding high reverse voltages, making it suitable for applications that experience high voltage transients.
  • Low Forward Voltage Drop: These rectifiers feature a low forward voltage drop, which enhances their efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: The fast switching capability of the BYG50G series ensures that the devices can handle high-frequency operations with ease, contributing to the overall efficiency of the system.
  • Surface-Mount Package: The SOD-123FL package is designed for compact surface-mount installation, saving valuable board space in densely packed circuits.
  • High Reliability: With a robust construction and NXP's commitment to quality, the BYG50G series is built for long-term reliability, ensuring stable performance over the product's lifespan.
  • Low Leakage Current: The rectifiers have a very low leakage current, which is crucial for maintaining the integrity of the power supply and reducing standby power losses.

Applications

The versatility of the NXP BYG50G series allows it to be used in various applications across multiple industries. These include:

  • Switched-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Telecommunications equipment
  • Freewheeling diodes in motor control circuits
  • Polarity protection applications

Technical Specifications

Some of the key technical specifications of the NXP BYG50G series include:

  • Reverse voltage range up to 400 V
  • Average forward current of 1 A
  • Low forward voltage drop
  • High surge current capability
  • Operating junction temperature range: -65°C to +175°C

With its combination of high performance, efficiency, and reliability, the NXP BYG50G series rectifiers are an excellent choice for designers looking to optimize their power circuits with quality components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess