EN
  • EN
  • DE

BYD47-18

Part No BYD47-18
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Fast soft-recovery controlled avalanche rectifiers / Diode Switching 1.8KV 0.8A 2-Pin MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238366-BYD47-18
Popularity Medium
Supply and Demand Status Balance
Family Name BYD47
Introduction Date November 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYD47-18 CAD Model

Description

The BYD47-18 is a robust and reliable rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is engineered to meet the demands of high-efficiency power supplies and conversion systems, making it an ideal component for a wide range of applications.

Key Features

  • Voltage Rating: The BYD47-18 is rated for a repetitive peak reverse voltage (VRRM) of 1800 volts, which allows it to handle high voltage applications with ease.
  • Current Capacity: This diode has an average forward current (IF(AV)) of up to 1 ampere, ensuring adequate current handling capability for most power rectification needs.
  • High Surge Current: With a non-repetitive peak forward surge current (IFSM) of 30 amperes, the BYD47-18 can withstand high surge conditions, making it highly suitable for applications with potential transient overloads.
  • Fast Switching Speed: The device offers fast switching speeds, which are crucial for minimizing energy loss during the transition between conductive and non-conductive states.
  • Thermal Performance: The diode comes in a SOD57 package, which is known for its excellent thermal conduction properties, ensuring that the device operates within safe temperature ranges under normal load conditions.
  • High Reliability: NXP's commitment to quality means the BYD47-18 is built to last, with a design that ensures long-term reliability and performance under various environmental conditions.

Applications

The BYD47-18 is versatile and can be used in a plethora of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC-to-DC converters
  • Energy storage systems
  • Reverse battery protection circuits
  • High-voltage rectification in telecommunication equipment

Product Summary

The NXP BYD47-18 rectifier diode is a high-performance component that combines high voltage and current ratings with fast switching speeds and excellent thermal management. Its reliability and versatility make it an excellent choice for designers and engineers looking to create efficient and durable power conversion systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess