Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156608-BYD17K
Manufacturer Homepage www.nxp.com
Family Name BYD17K
Introduction Date April 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYD17K CAD Model

Description

The NXP BYD17K is a robust, high-performance controlled avalanche rectifier designed to cater to a wide array of applications. This rectifier is part of NXP's extensive semiconductor product line, known for its reliability and efficiency. The BYD17K is specifically engineered to withstand high-energy pulses in the avalanche and commutation modes, making it an ideal choice for circuits that require a high degree of protection and durability.

Key Features

  • Voltage Range: The BYD17K offers a reverse standoff voltage range that ensures stability and reliability for various applications.
  • Surge Capability: It is designed to handle surge currents effectively, providing a safeguard against unexpected voltage spikes.
  • High Reliability: NXP's commitment to quality means the BYD17K is manufactured to the highest standards, ensuring a reliable performance over its lifespan.
  • Controlled Avalanche: Its controlled avalanche characteristic makes it suitable for operations that require energy absorption capability.

Applications

The NXP BYD17K is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • High-frequency inverters
  • Freewheeling diodes
  • Protection circuits
  • Pulse circuits and snubber networks

Technical Specifications

Parameter Value Package SOD-57 Maximum Repetitive Reverse Voltage (V<sub>RRM) 1300 V Non-Repetitive Peak Reverse Voltage (V<sub>RM) 1400 V Average Forward Current (I<sub>F(AV)) 1 A Peak Forward Surge Current (I<sub>FSM) 30 A Operating Junction Temperature (T<sub>j) -65 to +175 °C

Conclusion

The NXP BYD17K is a powerful and reliable rectifier that offers protection and efficiency for advanced electronic circuits. Its ability to handle high-energy pulses and its robust construction make it a valuable component for any application requiring a controlled avalanche rectifier. With NXP's reputation for quality, the BYD17K stands out as a top choice for engineers and designers looking for a dependable solution.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4437 $66.5550
355+ $0.3648 $129.5040
550+ $0.3531 $194.2050
760+ $0.3415 $259.5400
985+ $0.3298 $324.8530
1,315+ $0.2962 $389.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,500 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention