EN
  • EN
  • DE

LTC1485CN8

Part No LTC1485CN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Differential Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207640-LTC1485CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1485CN8 CAD Model

Description

LTC1485CN8 Differential Bus Transceiver

The LTC1485CN8 is a robust differential bus transceiver designed by Linear Technology, now part of Analog Devices, to provide reliable data communications in industrial and instrumentation applications. This high-speed transceiver is specifically tailored for balanced transmission lines and is fully compliant with the RS485 and RS422 standards.

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the LTC1485CN8 offers a convenient through-hole mounting option for printed circuit boards, making it a suitable choice for legacy systems as well as new designs. The transceiver operates over a single 5V supply, which simplifies power management in systems where 5V rails are standard.

One of the key features of the LTC1485CN8 is its ability to handle up to 128 devices on the bus, thanks to its high input impedance. This allows for extensive network topologies and complex communication systems without the need for additional repeaters or drivers. Furthermore, its low power requirements, with a typical quiescent current of only 220µA, make it an energy-efficient choice for power-sensitive applications.

The LTC1485CN8 is capable of data rates up to 2.5Mbps, enabling fast data transfer while maintaining signal integrity over long cable runs. Its robust design includes thermal shutdown protection and can withstand driver output short-circuits, ensuring reliable operation even in harsh environments. Additionally, the device features a failsafe receiver that guarantees a high logic level output if the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the communication link.

For ease of implementation, the LTC1485CN8 includes driver differential outputs and receiver differential inputs, which are internally connected to form a differential input/output (I/O) bus port. This design simplifies the board layout and reduces the risk of incorrect wiring, which can be particularly beneficial in complex systems.

In summary, the LTC1485CN8 from Linear Technology is a high-performance, reliable, and energy-efficient solution for RS485 and RS422 communication protocols. Its robust feature set and ease of integration make it an excellent choice for designers looking to implement or upgrade industrial communication systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess