EN
  • EN
  • DE
  • IT

BYD17G,115

Part No BYD17G,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE AVALANCHE 400V 1.5A MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 1μA @ 400V
Capacitance @ Vr, F 21pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 096890-BYD17G,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYD17G,115 CAD Model

Description

Product Overview: BYD17G,115

The BYD17G,115 is a high-performance, controlled avalanche rectifier diode designed and manufactured by NXP Semiconductors. This device is engineered to handle high surge currents without failing, making it an ideal choice for a wide range of power management applications where reliability is of paramount importance.

Key Features

  • Voltage Rating: The BYD17G,115 has a repetitive peak reverse voltage (V<sub>RRM) of 1700 volts, allowing it to handle high voltage applications with ease.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 1.5 amperes, it can support a moderate amount of current for various electronic circuits.
  • Surge Capability: It boasts a non-repetitive peak forward surge current (I<sub>FSM) of 40 amperes, making it robust against transient surges that can occur in electrical systems.
  • Controlled Avalanche: The controlled avalanche characteristic ensures that the device can safely absorb energy spikes during operation, contributing to the overall durability and longevity of the rectifier.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) helps to minimize power loss and improve efficiency in the circuit.
  • Package: The BYD17G,115 comes in a compact SOD-57 package, which is suitable for through-hole mounting and is compatible with various PCB designs.

Applications

This rectifier diode is versatile and can be used in a variety of applications, including:

  • Power supplies
  • AC/DC converters
  • High-voltage circuits
  • Switching power supplies
  • Freewheeling diodes
  • Reverse battery protection

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BYD17G,115 is no exception. It is produced with stringent quality control measures and is designed to meet the high reliability standards required in industrial and consumer electronic products.

Environmental Compliance

The BYD17G,115 adheres to environmental standards, ensuring that it complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,380 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess