EN
  • EN
  • DE

BYC15-600

Part No BYC15-600
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diode, hyperfast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156595-BYC15-600
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYC15-600 CAD Model

Description

Product Overview: NXP BYC15-600

The NXP BYC15-600 is a robust and efficient controlled avalanche rectifier designed to meet the stringent requirements of electronic circuits. This high-performance component is well-suited for applications that demand a reliable and high-quality power supply, making it an ideal choice for professionals in the electronics industry.

Key Features

  • Voltage Rating: The BYC15-600 boasts a repetitive peak reverse voltage of 600V, providing a comfortable margin for applications that experience high voltage transients.
  • Current Capacity: With an average forward current of 15A, this rectifier can handle significant power loads, making it suitable for a wide range of power conversion applications.
  • Controlled Avalanche: The device is designed to safely handle energy in avalanche mode, ensuring durability and reliability under stressful conditions such as voltage spikes.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves efficiency, which is critical for maintaining the overall performance of the power supply system.
  • High Switching Speed: The BYC15-600 is engineered for fast switching, minimizing energy loss during the transition from conducting to non-conducting states.

Applications

The NXP BYC15-600 is versatile and can be used in various applications, including:

  • Switched-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • High-frequency inverters
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BYC15-600 is no exception. It is manufactured to the highest standards, ensuring that each component delivers consistent performance and reliability. The device comes encapsulated in a SOD-57 package, providing excellent thermal and mechanical protection.

Conclusion

The NXP BYC15-600 controlled avalanche rectifier is a testament to NXP's dedication to providing advanced semiconductor solutions. Its combination of high voltage capability, controlled avalanche energy handling, and high-speed switching make it an indispensable component for engineers looking to build reliable and efficient power systems.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3966 $59.4900
355+ $0.3254 $115.5170
550+ $0.3152 $173.3600
760+ $0.3051 $231.8760
980+ $0.2949 $289.0020
1,315+ $0.2644 $347.6860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,560 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess