EN
  • EN
  • DE
  • IT

BY229X-800,127

Part No BY229X-800,127
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 8A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 135ns
Current - Reverse Leakage @ Vr 400μA @ 600V
Mounting Through Hole
Case / Package TO-220FP
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 140206-BY229X-800,127
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BY229X-800,127 CAD Model

Description

The BY229X-800,127 is a robust, high-performance fast recovery diode designed by NXP Semiconductors, a leader in the electronic components industry. This diode is engineered to cater to a wide range of applications, particularly those requiring rapid switching and high reliability. It is an ideal choice for power supply and conversion systems, as well as for use in inverters, converters, and freewheeling diodes in a variety of electronic circuits.

Key Features

  • Voltage Rating: The BY229X-800,127 has a repetitive peak reverse voltage (V<sub>RRM) of 800V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of up to 12A, this diode can handle significant power levels, ensuring efficient operation in demanding environments.
  • Fast Recovery Time: The device features a fast reverse recovery time (t<sub>rr), which minimizes power loss and improves efficiency in high-frequency circuits.
  • High Thermal Performance: Thanks to its excellent thermal conductivity and robust package design, the BY229X-800,127 can operate reliably at high temperatures.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) contributes to reduced power dissipation and improved overall efficiency.

Applications

The versatile nature of the BY229X-800,127 makes it suitable for an array of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Energy storage systems
  • DC/DC converters
  • Power inverters
  • Motor controllers

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products that meet stringent industry standards. The BY229X-800,127 is no exception, with its design and manufacturing processes aimed at ensuring long-term reliability and performance under various operating conditions. It is a testament to NXP's dedication to excellence and innovation in semiconductor technology.

For engineers and designers looking for a reliable and efficient fast recovery diode, the BY229X-800,127 from NXP is an excellent choice that combines performance with durability.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess