The NXP BY228 series is a high-efficiency, fast-recovery rectifier diode designed to meet the demanding requirements of electronic applications. This product is a testament to NXP's commitment to providing robust and reliable components for a wide range of voltage rectification purposes.
Key Features
- Voltage Range: The BY228 series is engineered to handle repetitive peak reverse voltages, making it suitable for high-voltage applications.
- High Current Capability: With its ability to support high forward surge current, this diode is ideal for use in power supply circuits and other applications that experience transient overloads.
- Fast Recovery Time: The fast switching capability ensures that the diode can handle quick transitions, which is crucial for high-frequency rectification and minimizing power loss.
- Thermal Performance: The diode is encapsulated in a highly thermal-resistant package, which guarantees efficient heat dissipation and contributes to its longevity.
- Low Forward Voltage Drop: The device's low forward voltage drop enhances overall efficiency, reducing thermal stress and power consumption.
Applications
The BY228 diode is versatile and can be used in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes in inverter circuits
- Energy storage systems
- High-frequency rectifiers in telecommunications equipment
Product Specifications
| Parameter |
Value |
| Repetitive Peak Reverse Voltage |
Up to 1300V |
| Average Forward Current |
3A |
| Forward Surge Current |
80A |
| Recovery Time |
Typically < 500ns |
| Operating Junction Temperature |
-65°C to +175°C |
For those seeking a high-performance diode that can sustain high voltage and current with quick recovery times, the NXP BY228 series is an excellent choice. Its robust design and superior electrical characteristics ensure reliable operation in the most challenging environments.