EN
  • EN
  • DE

BUK9Y6R0-60E

Part No BUK9Y6R0-60E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel 60 V, 6.0 mΩ logic level MOSFET in LFPAK56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156284-BUK9Y6R0-60E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK9Y6R0-60E CAD Model

Description

The NXP BUK9Y6R0-60E is a high-efficiency, Power-SO8 packaged, 60 V, 6.0 mΩ N-channel TrenchMOS™ extreme low-level FET designed for use in automotive and various high-performance power management applications. This state-of-the-art power MOSFET is optimized for reduced conduction losses and improved switching performance, making it ideal for high-frequency power conversion systems.

Key Features:

  • Low On-State Resistance: With a typical RDS(on) of just 6.0 mΩ, this MOSFET ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it's integrated into.
  • High Continuous Drain Current: The device supports a high continuous drain current (ID) of up to 100 A, making it suitable for high-power applications.
  • Advanced TrenchMOS Technology: Utilizes NXP's latest TrenchMOS technology, which provides superior switching performance and reliability.
  • Robust Thermal Performance: The Power-SO8 package is designed for excellent thermal conduction, allowing for effective heat dissipation and operation within a wide temperature range.
  • Automotive Grade: Quality and reliability are assured with its AEC-Q101 qualification, making it suitable for automotive applications that demand high standards for performance and durability.
  • Low Gate Charge: A low gate charge (Qg) ensures fast switching speeds, which is critical for reducing switching losses in power conversion circuits.

Applications:

The versatility of the BUK9Y6R0-60E makes it suitable for a broad range of applications, including:

  • Automotive systems such as electric power steering, DC/DC converters, and motor drives.
  • High-efficiency power supplies for servers and telecom infrastructures.
  • Brushless DC (BLDC) motor control for drones and electric vehicles.
  • Load switches and battery protection circuits in power management solutions.

Overall, the NXP BUK9Y6R0-60E Power MOSFET is an excellent choice for designers looking to improve the efficiency, reliability, and thermal performance of their power management systems. Its robust design and advanced technology make it a key component in pushing the boundaries of power electronics.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,646 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess