EN
  • EN
  • DE

BUK9624-55A

Part No BUK9624-55A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156249-BUK9624-55A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9624-55A CAD Model

Description

The BUK9624-55A, a robust and efficient N-channel TrenchMOS standard level FET, is a remarkable product from the renowned semiconductor manufacturer NXP Semiconductors. This field-effect transistor is designed to deliver high-speed switching with low on-state resistance, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-State Resistance: The BUK9624-55A features an ultra-low on-state resistance (RDS(on)) of just 55 mΩ at VGS=10 V, which ensures minimal power loss and improved efficiency in operation.
  • High Continuous Current: With the capability to handle a continuous drain current (ID) of up to 75 A, this FET can support demanding power requirements with ease.
  • Standard Level Gate Drive: The device operates with a standard level gate drive, simplifying the design of driving circuits and making it compatible with a broad range of existing systems.
  • Robust Thermal Performance: The BUK9624-55A is encapsulated in a TO-220AB package, which offers excellent thermal conduction and heat dissipation, ensuring reliable performance even under high temperature conditions.
  • Fast Switching Speed: Engineered for fast switching, this FET minimizes switching losses and is suitable for high-frequency applications.

Applications

The versatility of the BUK9624-55A makes it suitable for a variety of applications, including:

  • DC-to-DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switch-mode power supplies (SMPS)

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK9624-55A is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity. Whether for industrial, automotive, or consumer electronics, the BUK9624-55A from NXP is engineered to exceed expectations and provide a reliable solution for your power switching needs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3139 $65.1973
16+ $7.6426 $122.2816
24+ $7.4036 $177.6864
33+ $7.1645 $236.4285
42+ $6.9265 $290.9130
56+ $6.2093 $347.7208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess