Product Overview: BUK9606-75B
The BUK9606-75B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This device is an integral component in modern power management systems, offering a perfect balance between low on-state resistance (RDS(on)) and high switching speed, making it suitable for a wide range of applications.
Key Features
- Low On-State Resistance: With an RDS(on) as low as 6.2 mΩ at VGS = 10 V, this transistor ensures efficient power handling and reduced losses, which is critical for energy-sensitive designs.
- High Current Capability: The BUK9606-75B is capable of handling continuous currents up to 75 A, making it an excellent choice for high-power applications.
- Enhanced Switching Performance: The fast switching characteristics of this PowerMOS transistor enable improved performance in switching regulators, converters, and motor control circuits.
- Robust Package: Enclosed in a TO-220 package, the BUK9606-75B is designed to handle tough environmental conditions and is easy to mount on a variety of PCB designs.
- Automotive Grade: This product meets the stringent requirements of the automotive industry, making it suitable for use in vehicle power systems and other automotive applications.
Applications
The BUK9606-75B is versatile and can be used in a range of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switching regulators
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
75 V |
| Continuous Drain Current (ID) |
75 A |
| On-State Resistance (RDS(on)) |
6.2 mΩ |
| Package |
TO-220 |
With its robust design and impressive electrical characteristics, the BUK9606-75B from NXP Semiconductors is a reliable choice for engineers looking to optimize power efficiency and performance in their designs.