Product Overview: BUK9518-55 from NXP
The BUK9518-55 is a state-of-the-art power MOSFET device manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors where high efficiency, reliability, and thermal performance are paramount.
The BUK9518-55 is part of NXP's TrenchMOS™ portfolio, which utilizes advanced trench technology to provide superior performance. This technology enables the MOSFET to operate with lower on-state resistance (RDS(on)) and reduced switching losses, thereby enhancing overall system efficiency. The device is characterized by a 55V drain-source voltage (VDS), making it suitable for mid-range voltage applications.
With a continuous drain current (ID) rating of up to 75A at 25°C, the BUK9518-55 can handle significant power without compromising on performance. This robust current handling capability, coupled with its low thermal resistance, ensures that the MOSFET can sustain high-power operations with minimal thermal degradation over time.
The BUK9518-55 comes in a compact and durable package, which is engineered to provide excellent power density and space efficiency on a printed circuit board (PCB). Its design is optimized for ease of integration into various circuit configurations, making it a versatile component for designers.
Key features of the BUK9518-55 include:
- Low on-state resistance (RDS(on)) for improved conduction losses
- High continuous drain current (ID) for robust power handling
- 55V drain-source voltage (VDS) for mid-range voltage applications
- Advanced TrenchMOS™ technology for high switching performance
- Optimized package for excellent power density and space efficiency
This product is ideal for a variety of power management applications such as DC/DC converters, motor drives, and power control circuits. Its reliability and performance make it a preferred choice for engineers looking to develop systems with stringent power requirements.
Overall, the BUK9518-55 from NXP is a testament to the company's commitment to providing innovative and high-quality semiconductor solutions that meet the evolving needs of the electronics industry.