EN
  • EN
  • DE

BUK9209-40B+118

Part No BUK9209-40B+118
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description Trans MOSFET N-CH 40V 99A Automotive 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238256-BUK9209-40B+118
Popularity Low
Supply and Demand Status Limited
Family Name BUK9209-40B
Introduction Date December 13, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK9209-40B+118 CAD Model

Description

Introducing the BUK9209-40B+118 Power MOSFET by NXP

The BUK9209-40B+118 is a state-of-the-art Power MOSFET device designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to cater to a wide range of power management applications, offering an optimal balance of fast switching, robust thermal performance, and high energy efficiency.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK9209-40B+118 boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for high-efficiency power supply designs.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET reduces switching losses and is suitable for high-frequency applications, such as switch-mode power supplies and DC-DC converters.
  • Enhanced Thermal Performance: The device is encapsulated in a compact package that enhances thermal dissipation, ensuring reliable operation even under high power and temperature conditions.
  • High Current Capacity: Capable of handling high currents, the BUK9209-40B+118 is designed to meet the demands of power-intensive applications.
  • Logic-Level Compatible: This MOSFET can be driven directly by logic-level voltages, simplifying the design of control circuits and reducing the need for additional driver components.

Applications

The versatility of the BUK9209-40B+118 makes it suitable for a broad range of applications, including:

  • Automotive systems
  • Power supply units
  • Motor control circuits
  • LED lighting solutions
  • Battery management systems
  • Power management for consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BUK9209-40B+118 is no exception, with rigorous testing and quality control measures in place to ensure that each device meets the stringent requirements of the industry. This product is designed to provide a long operational lifespan, even in the most demanding environments.

Whether you are designing a new power management system or looking to improve the efficiency of an existing one, the BUK9209-40B+118 Power MOSFET by NXP is an excellent choice that promises performance, durability, and energy efficiency.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess