EN
  • EN
  • DE

IN80C188-20

Part No IN80C188-20
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description CMOS High-Integration 16-Bit Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1185712-IN80C188-20
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IN80C188-20 CAD Model

Description

The IN80C188-20 is a high-performance, low-power 16-bit microprocessor manufactured by Advanced Micro Devices (AMD). It is based on the Intel 80188 architecture and is designed for embedded systems and industrial control applications. This processor integrates several system functions onto a single chip, including a clock generator, interrupt controller, and DMA controller, reducing the need for external components and simplifying system design.

Applications

  • Industrial Control Systems
  • Embedded Systems
  • Data Acquisition Systems
  • Robotics
  • Communication Equipment
  • Instrumentation

Features

  • 16-Bit Architecture: The IN80C188-20 is a 16-bit microprocessor with a 1MB addressable memory space.
  • 20 MHz Clock Speed: Operates at a clock speed of 20 MHz, providing high processing power for demanding applications.
  • Integrated Peripherals: Includes an integrated clock generator, interrupt controller, and DMA controller, reducing the need for external components.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Multiple Operating Modes: Supports multiple operating modes, allowing for flexible power management and performance optimization.
  • Memory Management Unit (MMU): Includes an MMU for memory management and protection.

Benefits

  • High Performance: Provides high processing power for demanding embedded applications.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering system cost.
  • Simplified System Design: The integrated features simplify system design and reduce the time required to develop new products.
  • Low Power Consumption: Low power consumption extends battery life in portable applications.
  • Flexible Power Management: Multiple operating modes allow for flexible power management and performance optimization.
  • Enhanced Memory Management: The MMU provides enhanced memory management and protection, improving system reliability.

Additional Details

The IN80C188-20 supports a variety of memory interfaces, including SRAM, DRAM, and EPROM. It also includes serial and parallel communication interfaces for connecting to peripherals. The processor is available in various package options. It is designed to operate over a wide temperature range. Specific interrupt vectors and DMA channel configurations are detailed in the product datasheet. Always refer to the datasheet for detailed timing diagrams and electrical characteristics.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess