EN
  • EN
  • DE

BUK755R4-100E

Part No BUK755R4-100E
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description N-channel TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819868-BUK755R4-100E
Ultra Librarian 3D Model Ultra Librarian BUK755R4-100E CAD Model

Description

Introducing the BUK755R4-100E Power MOSFET by NXP Semiconductors

The BUK755R4-100E is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This power MOSFET is designed to deliver high-performance and efficiency in a wide range of applications, making it an ideal choice for engineers and professionals looking to enhance their power management systems.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The BUK755R4-100E boasts an impressively low on-state resistance, which ensures minimal power loss and better conductivity, leading to increased overall efficiency in your applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is perfectly suited for high-frequency operations, providing you with a reliable component that can handle the demands of modern electronic circuits.
  • Robust Thermal Performance: Designed with an advanced silicon technology, the BUK755R4-100E offers exceptional thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Logic Level Compatible: This device can be driven directly from microcontrollers or other logic devices, thanks to its logic level gate drive capability, simplifying the design and integration process.

Applications

The versatility of the BUK755R4-100E makes it suitable for a diverse range of applications, including:

  • DC/DC converters
  • Motor drives
  • Automotive systems
  • Power management modules
  • Switch mode power supplies (SMPS)
  • LED lighting solutions

Product Specifications

With a drain-source voltage (V<sub>DS) of 100V, a continuous drain current (I<sub>D) of 75A, and a total power dissipation of 110W, the BUK755R4-100E is designed to handle significant power levels, while maintaining a compact and efficient TO-220 package.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BUK755R4-100E is rigorously tested and adheres to strict quality standards, ensuring that you receive a product that not only meets but exceeds industry expectations for performance and reliability.

Choose the BUK755R4-100E for your next project and experience the difference that a high-quality power MOSFET can make in your electronic designs.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5259 $57.8490
270+ $0.4315 $116.5050
415+ $0.4181 $173.5115
575+ $0.4046 $232.6450
740+ $0.3911 $289.4140
990+ $0.3507 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess