EN
  • EN
  • DE

F0603FA3000V032TM

Part No F0603FA3000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 Fast Acting Surface Mount Fuse, 3A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058175-F0603FA3000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FA3000V032TM CAD Model

Description

The F0603FA3000V032TM is a fuseholder manufactured by AEM Inc, meticulously designed to safeguard electronic circuits from overcurrent situations. This component ensures a robust and dependable connection for fuses, making it ideal for a variety of applications where circuit protection is paramount.

Applications

  • Overcurrent protection in handheld devices
  • Protection of power supplies
  • Use in LED driver circuits
  • Safeguarding I/O ports
  • Integration into industrial automation equipment

Features

  • Miniature 0603 package for space-constrained applications
  • High voltage capacity of 300V
  • Durable construction ensuring long-term reliability
  • Optimized for surface mount assembly
  • Meets stringent industry safety and performance standards

Benefits

  • Effectively protects circuits from overcurrent damage
  • Enables design of smaller, more compact devices
  • Streamlines manufacturing processes with SMT compatibility
  • Enhances product safety and reduces potential hazards
  • Increases the lifespan and reliability of electronic equipment

Additional Details

The F0603FA3000V032TM fuseholder is engineered using premium materials, ensuring exceptional durability and consistent performance. It is specifically designed to endure automated assembly processes, providing a secure and stable connection for fuses under diverse operating conditions. Its compact size, defined by the 0603 footprint (0.06 inches in length and 0.03 inches in width), makes it perfectly suited for high-density circuit board layouts where space is a critical factor. The high voltage rating allows for versatile use in different electronic circuits requiring overcurrent protection.

This fuseholder is compatible with standard 0603 size fuses, offering a seamless integration into existing designs. The 300V voltage rating ensures it can handle higher voltage applications, making it a reliable choice for protecting sensitive electronic components. The 'TM' suffix likely indicates that the component is provided in tape and reel packaging, facilitating efficient automated assembly processes.

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess