EN
  • EN
  • DE

BUK6C2R1-55C

Part No BUK6C2R1-55C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchMOS intermediate level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156067-BUK6C2R1-55C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK6C2R1-55C CAD Model

Description

The NXP BUK6C2R1-55C is a high-efficiency, low-resistance N-channel TrenchMOS™ standard level FET designed for a wide range of applications. This power MOSFET is engineered to deliver exceptional performance in terms of switching speed and energy efficiency, making it an ideal choice for power management tasks in various electronic devices.

Key Features

  • Low On-State Resistance: The BUK6C2R1-55C boasts an extremely low on-state resistance (RDS(on)) of 2.1 mΩ at VGS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Current: With a continuous drain current (ID) of 55 A, this MOSFET can handle high current applications with ease.
  • Standard Level Gate Drive: The device is compatible with standard level gate drive voltages, simplifying the design of the driving circuitry.
  • Robust Thermal Performance: The BUK6C2R1-55C is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring stable performance even under high temperature conditions.
  • Fast Switching: The fast switching capabilities of the MOSFET reduce transition losses and improve the power efficiency of the application.
  • Automotive Grade: This product is qualified according to AEC-Q101 standards, making it suitable for automotive applications that require high reliability and performance.

Applications

The versatile nature of the NXP BUK6C2R1-55C makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems such as engine control units, power steering, and braking systems
  • DC/DC converters and power supplies for various electronic devices
  • Motor drives and controllers
  • Switch mode power supplies (SMPS)
  • Load switches and battery management systems

Conclusion

The NXP BUK6C2R1-55C is a robust and reliable N-channel MOSFET that offers designers a combination of high performance, efficiency, and thermal stability. Its compliance with automotive standards and suitability for high current applications make it a go-to choice for engineers looking for a power MOSFET that can handle challenging environments and demanding power management tasks.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0744 $62.2320
70+ $1.7025 $119.1750
110+ $1.6493 $181.4230
145+ $1.5962 $231.4490
190+ $1.5431 $293.1890
255+ $1.3825 $352.5375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess