EN
  • EN
  • DE

BUK664R6-40C

Part No BUK664R6-40C
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description N-channel TrenchMOS intermediate level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819866-BUK664R6-40C
Ultra Librarian 3D Model Ultra Librarian BUK664R6-40C CAD Model

Description

Product Overview: BUK664R6-40C

The BUK664R6-40C is a high-performance, N-channel TrenchMOS™ standard level FET from the reputable semiconductor manufacturer, NXP Semiconductors. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including automotive, power management, and industrial systems. With its robust construction and advanced technology, the BUK664R6-40C is an ideal choice for designers looking for a component that offers both high power density and low on-state resistance.

Key Features:

  • Low On-State Resistance: The device features a very low on-state resistance (R<sub>DS(on)) of 40 mΩ at V<sub>GS = 10 V, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Current: It can handle a high continuous drain current (I<sub>D) of up to 75 A, making it suitable for high power applications.
  • Standard Level Gate Drive: This MOSFET operates with a standard level gate drive, ensuring compatibility with a wide range of drive circuits and simplifying the design process.
  • High-Speed Switching: Designed for fast switching, the BUK664R6-40C is capable of operating at high frequencies, which is beneficial for applications requiring rapid power modulation.
  • Robust Thermal Performance: The device boasts excellent thermal characteristics, with a maximum junction temperature of 175°C, allowing for stable operation even under high temperature conditions.
  • Automotive Qualified: Meeting the stringent requirements of the automotive industry, this product is AEC-Q101 qualified, ensuring reliability and performance in automotive applications.

Applications:

The versatility of the BUK664R6-40C allows it to be used in various applications, including but not limited to:

  • DC/DC converters and high-efficiency switching regulators
  • Motor drives and controllers
  • Power management systems
  • Automotive engine control systems
  • LED lighting systems

With its combination of high performance, reliability, and efficiency, the BUK664R6-40C from NXP Semiconductors stands out as a superior choice for engineers and designers in need of a robust power MOSFET solution.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4887 $58.6440
290+ $0.4010 $116.2900
450+ $0.3885 $174.8250
615+ $0.3760 $231.2400
795+ $0.3635 $288.9825
1,065+ $0.3259 $347.0835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess