EN
  • EN
  • DE

BUK621640C

Part No BUK621640C
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050063-BUK621640C
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK621640C CAD Model

Description

The BUK621640C is a high-performance, N-channel TrenchMOS™ standard level FET produced by the renowned semiconductor manufacturer NXP. This field-effect transistor is designed for automotive applications and is distinguished by its exceptional efficiency and reliability. It is a suitable component for a wide range of power management tasks, particularly in the automotive industry where high-quality and durable components are essential.

Key Features

  • Low On-State Resistance: The BUK621640C has a very low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Current Capability: With the ability to handle high continuous current, this MOSFET is ideal for applications requiring robust power handling.
  • Standard Level Gate Drive: Its standard level gate drive makes it compatible with a wide range of drive circuits, simplifying integration into various designs.
  • Robust Thermal Performance: The device is encapsulated in a TO-220AB package, known for its excellent thermal conduction properties, ensuring the MOSFET operates effectively even under high-temperature conditions.

Applications

The BUK621640C is primarily used in the automotive sector, where it can be found in:

  • Motor drives
  • Power supply systems
  • DC-DC converters
  • Load switches
  • Protection circuits

Quality and Reliability

NXP's commitment to quality is evident in the BUK621640C, which is manufactured to meet the stringent requirements of the automotive industry. It complies with AEC-Q101 standards, ensuring its reliability and performance in harsh environments. The device also features inherent protection against electrostatic discharge (ESD), making it more resilient during handling and operation.

Whether you're designing power management systems for vehicles or looking for a reliable MOSFET for high-power applications, the BUK621640C offers the performance and durability needed for demanding automotive applications.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess