EN
  • EN
  • DE
  • IT

MAX5743EEI+

Part No MAX5743EEI+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212867-MAX5743EEI+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5743EEI+ CAD Model

Description

The MAX5743EEI+ is a precision, low-power, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in a compact package. This device is an ideal choice for applications that require accurate analog output with digital control, making it suitable for a wide range of industrial, communication, and consumer electronics systems.

Key Features

  • Resolution: The MAX5743EEI+ offers a 12-bit resolution, providing fine analog output levels for precise control.
  • Output Range: This DAC features a flexible reference input, allowing for a wide range of output voltages to meet the needs of various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5743EEI+ operates with a low supply current, reducing the overall power consumption of the system.
  • Interface: It includes a 3-wire SPI-compatible serial interface, making it easy to connect to a microcontroller or other digital systems.
  • Package: The device comes in a 28-pin QSOP package, which is suitable for space-constrained applications.
  • Extended Temperature Range: The MAX5743EEI+ is designed to operate over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the MAX5743EEI+ makes it a great fit for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Devices
  • Portable Battery-Powered Devices

Why Choose MAX5743EEI+

For engineers and designers looking for a reliable DAC that combines high precision with low power operation, the MAX5743EEI+ from Maxim Integrated is an excellent choice. Its compact form factor, robust temperature range, and easy interfacing capabilities make it a versatile component that can be integrated into a multitude of electronic systems. Maxim Integrated's commitment to quality ensures that the MAX5743EEI+ will deliver consistent performance, enhancing the overall design of your application.

You May Also Be Interested in

ESMT
Need more? Email Us
Omron
Need more? Email Us
ESMT
Lowest to $1.0647
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $4.2044
EliteMT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess