The NXP BUK451-100A is a high-performance, N-channel PowerMOS transistor designed to deliver efficiency and reliability for a wide array of applications. This semiconductor device is a testament to NXP's commitment to providing industry-leading power management solutions.
Key Features
- Drain-source voltage (VDS): The BUK451-100A can handle a maximum VDS of 100V, making it suitable for high-voltage operations.
- Continuous drain current (ID): It supports a continuous drain current of 13A, ensuring it can manage heavy loads without performance degradation.
- Low on-state resistance (RDS(on)): With an RDS(on) of only 0.17Ω, this transistor provides efficient power handling with minimal losses.
- Gate-source threshold voltage (VGS(th)): The VGS(th) ranges from 2V to 4V, allowing for precise control over the switching operations.
- Fast switching speed: The device is designed for fast switching, reducing energy waste during transition states.
- TO-220 package: Encased in a widely used TO-220 package, it is compatible with a variety of PCB layouts and easy to mount.
Applications
The BUK451-100A is versatile and can be used in a range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Automotive systems
- Lighting systems
- Load switching
Quality and Reliability
NXP's BUK451-100A is built to meet the highest quality and reliability standards. It is designed to withstand harsh conditions and provide consistent performance. With its robust construction, the BUK451-100A is a solid choice for designers looking to integrate a reliable power transistor into their electronic designs.
Environmental and Regulatory Compliance
NXP ensures that the BUK451-100A complies with the latest environmental standards, including RoHS and REACH. This commitment to environmental stewardship means that customers can count on a product that not only performs well but also aligns with global sustainability efforts.