EN
  • EN
  • DE

BUK223-50Y

Part No BUK223-50Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PowerMOS transistor TOPFET high side switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156001-BUK223-50Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK223-50Y CAD Model

Description

The BUK223-50Y is a cutting-edge power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance component is tailored for a wide range of applications, including automotive systems, power management, and industrial automation.

Key Features

  • Low On-Resistance: The BUK223-50Y boasts an extremely low on-resistance, which translates to reduced conduction losses and improved power efficiency. This is essential for applications that demand high energy efficiency.
  • High Current Capability: With its ability to handle high currents, this MOSFET is well-suited for heavy-duty operations, making it an excellent choice for power-intensive applications.
  • Fast Switching Speed: The device features fast switching performance, which is critical for minimizing switching losses and improving the overall performance of power conversion systems.
  • Thermal Performance: The BUK223-50Y is designed to maintain its performance even under high temperature conditions, thanks to its excellent thermal characteristics. This ensures reliability and longevity in harsh environments.
  • Robust Package: Enclosed in a robust package, the BUK223-50Y is engineered to withstand mechanical stress and environmental factors, offering a durable solution for various applications.

Applications

The versatile nature of the BUK223-50Y allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive applications, such as motor drives and powertrain systems, where reliability and efficiency are paramount.
  • DC-DC converters, where its fast switching capabilities can greatly improve conversion efficiency.
  • Power supplies for industrial and consumer electronics, where its high current handling and low on-resistance contribute to better performance and energy savings.
  • Load switches and battery management systems, where its robustness and efficiency are crucial for safe and reliable operation.

In conclusion, the BUK223-50Y from NXP Semiconductors is a high-quality power MOSFET that offers an exceptional balance of performance, efficiency, and reliability, making it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess