EN
  • EN
  • DE

BUK212-50Y,127

Part No BUK212-50Y,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 44A SOT263B-01 / Trans MOSFET N-CH 44A Automotive 5-Pin(5+Tab) TO-220 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 25A
Rds On (Typ) 10 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range 150°C (TJ)
Package TO-220-5 Formed Leads
Manufacturer Package SOT263-01
Win Source Part Number 770645-BUK212-50Y,127
Popularity Medium
Supply and Demand Status Limited
Family Name BUK212-50Y
Introduction Date March 17, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK212-50Y,127 CAD Model

Description

Product Overview: BUK212-50Y,127

The BUK212-50Y,127 is a high-performance, N-channel TrenchMOS™ transistor manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This particular MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a versatile choice for designers and engineers looking to optimize their power management solutions.

Key Features

  • Low On-state Resistance: The BUK212-50Y,127 boasts a low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in high-power and high-frequency applications.
  • High-speed Switching: With its fast switching capabilities, this MOSFET is suitable for applications that require quick response times, such as switching power supplies and DC-DC converters.
  • Robust Thermal Performance: The device is encapsulated in a TO-220AB package, which offers excellent thermal performance and ensures stability under high operating temperatures.
  • High Current Capacity: The BUK212-50Y,127 is capable of handling continuous drain currents up to 34A, making it suitable for high current applications.
  • Logic Level Compatible: This transistor can be driven directly from low-power logic circuits, simplifying the design of control interfaces and reducing component count.

Applications

The BUK212-50Y,127 is ideal for a variety of applications, including but not limited to:

  • DC motor controls
  • Automotive systems
  • Power management circuits
  • Load switches
  • DC-DC converters
  • Switching power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK212-50Y,127 is no exception, as it is designed to endure rigorous conditions while maintaining its performance. It is also compliant with various industry standards, ensuring compatibility and safety across multiple platforms and systems.

Technical Specifications

Parameter Value
Package TO-220AB
Drain-Source Voltage (VDS) 50V
Continuous Drain Current (ID) 34A
On-state Resistance (RDS(on)) Typically 8.7 mΩ
Configurations Single

With its combination of efficiency, speed, and power, the BUK212-50Y,127 from NXP Semiconductors is an excellent choice for those looking to enhance their power management systems with a reliable and robust MOSFET.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess