EN
  • EN
  • DE

BUK210-50Y,127

Part No BUK210-50Y,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 9A SOT263B-01 / High Side Current Limit Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 9A
Rds On (Typ) 28 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range 150°C (TJ)
Package TO-220-5 Formed Leads
Manufacturer Package SOT263-01
Win Source Part Number 770644-BUK210-50Y,127
Popularity Medium
Supply and Demand Status Limited
Family Name BUK210-50Y
Introduction Date November 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK210-50Y,127 CAD Model

Description

Product Overview: BUK210-50Y,127 - NXP Semiconductors

The BUK210-50Y,127 is a high-performance, N-channel TrenchMOS™ standard level FET produced by NXP Semiconductors, designed for use in a wide range of applications. This power MOSFET is well-suited for automotive and general-purpose switching applications, offering a balance of low on-state resistance (RDS(on)) and high switching speed.

The device features a drain-source voltage (VDS) of 50V, which makes it suitable for systems that require a moderate voltage range. It can handle continuous drain currents (ID) up to 75A, providing ample current carrying capability for high-power applications. The BUK210-50Y,127 also boasts a low threshold voltage (VGS(th)), ensuring that it can be driven at lower gate voltages, which is beneficial for power-sensitive designs.

This MOSFET is encapsulated in a D-PAK (TO-252) package, which is known for its compact footprint and excellent thermal performance. The package is designed to be mounted on a printed circuit board with ease, allowing for efficient heat dissipation and robustness in various operating conditions. Its lead-free and RoHS compliant design also ensures that it meets the latest environmental standards, making it a responsible choice for eco-friendly electronics.

The BUK210-50Y,127 incorporates advanced TrenchMOS technology that provides reduced conduction losses and improved switching performance. This technology, combined with the device's inherent features, results in lower power consumption and higher efficiency, which is critical for energy-sensitive applications.

With its impressive reliability and performance characteristics, the BUK210-50Y,127 from NXP Semiconductors is an excellent choice for designers looking to optimize their power management solutions. Whether it's for automotive electronics, power supplies, or any other application requiring a robust and efficient MOSFET, this device is engineered to deliver top-notch performance and durability.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation available from NXP Semiconductors.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess