The BUK206-50Y is a high-performance PowerMOS transistor manufactured by NXP Semiconductors, a leader in the industry. This advanced power management component is designed to deliver both efficiency and reliability for a wide range of applications. With its robust construction and state-of-the-art technology, the BUK206-50Y is a perfect choice for engineers and designers looking to enhance their power systems.
Key Features
- Low On-State Resistance: The BUK206-50Y boasts an extremely low on-state resistance, which significantly reduces conduction losses and improves overall efficiency.
- High-Speed Switching: Engineered for rapid switching performance, this transistor is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
- Enhanced Thermal Performance: Thanks to its optimized thermal design, the BUK206-50Y can handle higher currents and operate at elevated temperatures without compromising its lifespan or functionality.
- Logic Level Compatibility: This device can be driven directly from logic circuits, simplifying the design and reducing the need for additional driver components.
- Robust Package: Encased in a durable package, the BUK206-50Y is designed to withstand harsh environments and mechanical stress, making it suitable for industrial and automotive applications.
Applications
The versatility of the BUK206-50Y allows it to be used in a variety of settings, including:
- DC/DC converters
- Motor control circuits
- Power management systems
- Automotive applications
- Switched mode power supplies (SMPS)
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
50V |
| Continuous drain current (ID) |
75A |
| Power dissipation (PD) |
110W |
| Operating temperature range |
-55°C to +175°C |
With its impressive array of features and capabilities, the BUK206-50Y from NXP stands out as a top-tier component for power management solutions. Its integration into your systems promises enhanced performance, energy efficiency, and reliability.