EN
  • EN
  • DE

BUK127-50DL,115

Part No BUK127-50DL,115
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 0.7A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 1025122-BUK127-50DL,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK127-50DL,115 CAD Model

Description

Product Overview: BUK127-50DL,115

The BUK127-50DL,115 is a high-performance, low-voltage power MOSFET produced by NXP Semiconductors, a leader in the electronic components industry. This MOSFET is designed to deliver efficient power management and conversion in a wide range of applications. It is particularly well-suited for automotive and industrial systems that require reliable and energy-efficient power control.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK127-50DL,115 boasts an exceptionally low on-state resistance, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is crucial for applications that demand fast response times and high-frequency operation.
  • Logic Level Gate Drive: The device can be driven by logic level voltages, making it compatible with microcontroller and logic circuits without the need for additional gate drivers.
  • Thermal Management: With an excellent thermal performance, the BUK127-50DL,115 can operate at higher temperatures while maintaining its reliability, which is vital for demanding environments.
  • Surface-Mount Package: The device comes in a surface-mount D-PAK package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The versatility of the BUK127-50DL,115 makes it an ideal choice for a variety of applications, including:

  • Automotive systems such as engine control units, power steering, and LED lighting
  • DC-DC converters and power supplies for industrial and consumer electronics
  • Motor control circuits in industrial automation
  • Switch mode power supplies (SMPS)
  • Load switch and battery management systems

Product Specifications

Product BUK127-50DL,115
Manufacturer NXP Semiconductors
Drain-Source Voltage (VDS) 50V
Continuous Drain Current (ID) 55A
Power Dissipation (PD) 45W
Package D-PAK (TO-252)

With its robust design and advanced technology, the BUK127-50DL,115 from NXP Semiconductors is a reliable choice for engineers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess