EN
  • EN
  • DE

BUK110-50GL

Part No BUK110-50GL
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 50V 45A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 45A
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Fault Protection Over Temperature, Over Voltage
Temperature Range - Operating 150°C (TJ)
Case / Package D2PAK
Win Source Part Number 85254-BUK110-50GL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK110-50GL CAD Model

Description

The BUK110-50GL is a high-performance, N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors, renowned for its exceptional quality and reliability in a wide range of applications. This power MOSFET is designed to deliver efficient power management and conversion with a low on-state resistance, making it an ideal choice for high-efficiency power supplies, motor controls, and other power-intensive applications.

Key Features

  • Voltage Rating: The BUK110-50GL operates at a drain-source voltage (VDS) of 50V, which is optimal for a variety of mid-range power applications.
  • Current Capability: With a continuous drain current (ID) of 110A, this MOSFET can handle significant power loads, making it suitable for demanding operations.
  • Low RDS(on): It features a low on-state resistance, minimizing conduction losses and enhancing overall efficiency.
  • Fast Switching: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • Standard Level Gate Drive: The BUK110-50GL is compatible with standard level gate drive voltages, simplifying the design of drive circuits.

Applications

The BUK110-50GL is versatile and can be used in a variety of applications, including:

  • DC-to-DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor drives
  • Automotive systems
  • Power management circuits

Quality and Reliability

NXP Semiconductors is committed to the highest standards of quality, and the BUK110-50GL is no exception. It is designed to meet stringent industry requirements, ensuring reliable performance even under harsh conditions. With its robust thermal characteristics and proven silicon technology, the BUK110-50GL is a dependable choice for engineers and designers looking to enhance the efficiency and longevity of their power systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess