EN
  • EN
  • DE

BUK100-50GL,127

Part No BUK100-50GL,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 13.5A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Fault Protection Over Temperature, Over Voltage
Temperature Range - Operating 150°C (TJ)
Case / Package TO-220AB
Win Source Part Number 1025118-BUK100-50GL,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK100-50GL,127 CAD Model

Description

The BUK100-50GL,127 is a high-performance PowerMOS transistor produced by NXP Semiconductors, a leader in the semiconductor industry. This advanced MOSFET is designed to deliver efficient power management and conversion in a wide range of applications. Its low on-state resistance and high switching speed make it ideal for high-efficiency power supplies, motor control, and automotive electronics.

Key Features

  • Low On-State Resistance: The BUK100-50GL,127 boasts a very low RDS(on), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency operations, making it suitable for modern, high-performance power supply designs.
  • High Current Capacity: This component is capable of supporting high current throughput, which is essential for applications requiring robust power handling.
  • Robust Thermal Performance: Engineered for optimal thermal performance, the BUK100-50GL,127 can operate reliably even under high temperature environments, ensuring longevity and stability.
  • Logic-Level Compatible: It can be driven directly by logic-level voltages, which simplifies the design of control circuits.

Applications

The versatility of the BUK100-50GL,127 makes it suitable for a broad array of applications, including:

  • DC to DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor control systems
  • Automotive electronics
  • Power management modules

Product Specifications

Parameter Value
Drain-source voltage (VDS) 50V
Continuous drain current (ID) 100A
Power dissipation (PD) 210W
Operating temperature range -55°C to +175°C

With its impressive combination of features, the BUK100-50GL,127 from NXP is a reliable and efficient solution for high-performance power management tasks. Its robust design ensures that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess