EN
  • EN
  • DE

BU2532AW

Part No BU2532AW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155717-BU2532AW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2532AW CAD Model

Description

NXP BU2532AW - High-Voltage Switching Diode

The NXP BU2532AW represents a pinnacle of innovation in the realm of discrete semiconductor components. Specifically designed for high-voltage switching applications, this device is an integral part of modern electronic systems. Its robust design ensures reliability and efficiency in various applications such as power regulation, conversion, and management.

Key Features:

  • High Reverse Voltage: Capable of withstanding reverse voltages up to 1500V, the BU2532AW is ideal for circuits that experience high voltage stress.
  • Fast Switching Speed: With its rapid switching capability, this diode is perfect for high-frequency operations, ensuring minimal signal delay and efficient performance.
  • Low Forward Voltage Drop: The diode's low forward voltage drop reduces power loss and improves overall system efficiency, making it suitable for energy-sensitive applications.
  • High Surge Current Capability: It can handle high surge currents, which is crucial for protecting circuits from sudden voltage spikes and ensuring long-term reliability.

Applications:

  • Switching power supplies
  • High-frequency inverters
  • Free-wheeling diodes in converters
  • Energy-efficient lighting
  • Electronic ballasts

The BU2532AW is housed in a SOD57 package, a standardized configuration that facilitates easy integration into a wide array of circuit designs. Its package is optimized for high thermal performance and durability, ensuring that the diode can operate effectively under various environmental conditions.

As a testament to NXP's commitment to environmental sustainability, the BU2532AW is designed to meet various international standards for environmental compliance. This includes adherence to RoHS regulations, which restricts the use of certain hazardous substances in electronic equipment.

In conclusion, the NXP BU2532AW high-voltage switching diode is a testament to NXP's dedication to providing advanced semiconductor solutions. Its combination of high-voltage capability, fast switching speed, and low power loss makes it an indispensable component in the design of energy-efficient electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess