The BU2525DF is a high-voltage, high-speed switching NPN power transistor manufactured by NXP Semiconductors. This device is particularly designed for use in horizontal deflection stages in high-resolution monitors, high-performance television circuits, and switching power supplies. Its robust design and advanced engineering deliver superior performance, making it a preferred choice for demanding applications.
Key Features
- High Voltage Capability: The BU2525DF can handle high voltages, which is essential for the efficient operation of high-resolution display devices.
- High Switching Speed: The transistor is engineered to switch rapidly, enabling high-frequency operation that is critical for clear and sharp imaging in modern monitors and TVs.
- Silicon Diffused Power Transistor: Utilizing a silicon diffusion process, this power transistor offers high reliability and performance.
- Integrated Damper Diode: The inclusion of a damper diode helps to protect the circuit from inductive spikes, thus improving the longevity and reliability of the device.
Applications
- Horizontal deflection in CRT monitors
- High-resolution television sets
- Switching power supplies
- High-frequency power circuits
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
1500V |
| Collector Current (Ic) |
12A |
| Power Dissipation (Pd) |
45W |
| Configuration |
Single |
| Package |
SOT199 |
The BU2525DF transistor is a testament to NXP's commitment to providing high-quality, durable, and reliable semiconductor products. Whether it's for commercial or industrial applications, the BU2525DF is built to deliver optimal performance and withstand the rigors of high-voltage, high-speed operations.