EN
  • EN
  • DE

BU2520AW

Part No BU2520AW
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 10 A 800 V NPN Si Power Transistor TO-247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
RoHS Non-Compliant
Win Source Part Number 1049990-BU2520AW
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU2520AW CAD Model

Description

The BU2520AW is a high-voltage, high-speed switching NPN power transistor manufactured by NXP Semiconductors. This transistor is specifically designed to meet the stringent requirements of modern electronic equipment. With its superior performance in high-frequency switching applications, the BU2520AW is an ideal choice for use in horizontal deflection stages in TVs, monitors, and for use in Switched Mode Power Supplies (SMPS).

Key Features

  • Voltage Capabilities: The BU2520AW is capable of withstanding voltages up to 1500V, making it suitable for high-voltage applications.
  • Current Handling: It can handle continuous collector currents up to 12A with peak currents significantly higher, ensuring robust performance under heavy load conditions.
  • Speed: With a transition frequency of 4MHz, this transistor is optimized for high-speed switching, reducing losses and improving overall efficiency.
  • High Power Dissipation: The device boasts an impressive power dissipation capability of 45W, enabling it to manage significant power levels.
  • Integrated Damper Diode: The inclusion of a built-in damper diode provides protection against inductive spikes, enhancing the reliability of the device.

Applications

The BU2520AW is widely used in a variety of applications that require high-speed switching and high voltage capabilities. These include:

  • Horizontal deflection systems in CRT televisions and computer monitors.
  • Switched Mode Power Supplies (SMPS) for a range of electronic devices.
  • Power regulators and converters that demand high efficiency and reliability.
  • Various types of power amplifiers, particularly in audio applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BU2520AW is no exception. It is constructed with state-of-the-art manufacturing processes that ensure high reliability and performance consistency. This product is available in a SOT-93 package, which is designed for optimal heat dissipation and ease of mounting on printed circuit boards.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess