The NXP BTA54C series represents a line of high-performing, versatile triacs designed to manage AC loads in a wide array of applications. These components are particularly well-suited for use in domestic appliances, office machines, and various types of control applications, offering a reliable solution for designers seeking to improve the efficiency and robustness of their electronic circuits.
Key Features
- High Surge Current Capability: The BTA54C series is capable of handling high surge currents, making it ideal for applications that experience short-term overloads, ensuring reliable performance and longevity of the device.
- Gate Trigger Current (IGT): A low gate trigger current allows for direct interfacing with microcontrollers and other logic-level devices, providing greater flexibility in control schemes.
- Blocking Voltage: With a high blocking voltage, these triacs can be used in circuits with higher operational voltages, offering designers more headroom for their applications.
- Snubberless Technology: The snubberless designs of the BTA54C series eliminate the need for external snubber circuits in most applications, reducing component count and simplifying circuit design.
Applications
The versatility of the BTA54C series makes it a prime choice for a variety of applications, including:
- Lighting control systems, such as dimmers and switches
- Motor control circuits for fans, pumps, and small machines
- Heating controls, including thermostats and temperature regulators
- Power tools requiring variable speed and power control
- AC phase control applications
Product Specifications
The BTA54C series comes with a set of specifications that make it a robust choice for controlling AC power:
| Parameter |
Value |
| Repetitive Peak Off-State Voltage (VDRM) |
600 V |
| On-State RMS Current (IT(RMS)) |
4 A |
| Non-Repetitive Peak On-State Current (ITSM) |
30 A |
| Gate Trigger Current (IGT) |
5 to 25 mA |
For designers and engineers looking for a reliable triac capable of meeting the demands of modern AC control applications, the NXP BTA54C series offers an excellent balance of performance, durability, and ease of use.