EN
  • EN
  • DE

PB421D

Part No PB421D
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 268208-PB421D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PB421D CAD Model

Description

The Rohm Semiconductor PB421D is a system reset IC designed to monitor the power supply voltage and provide a reset signal to the system when the voltage falls below a certain threshold. This function ensures that the system starts up correctly and prevents malfunctions due to unstable power conditions. It is widely used in various electronic devices to enhance system reliability and stability. The PB421D is valued for its accuracy, low current consumption, and compact size.

Applications:

  • Microcontrollers: Providing a reliable reset signal to microcontrollers during power-up and brown-out conditions.
  • Microprocessors: Ensuring proper startup and preventing data corruption in microprocessor-based systems.
  • Digital signal processors (DSPs): Monitoring power supply voltage and triggering a reset in case of voltage drops.
  • Memory devices: Protecting memory data during power fluctuations and ensuring proper initialization.
  • Real-time clocks (RTCs): Resetting RTCs in case of power loss to maintain accurate timekeeping.

Features:

  • Precise voltage detection: Accurately monitors the power supply voltage and triggers a reset when necessary.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Compact package: Reduces PCB space requirements and enables smaller device designs.
  • Hysteresis: Prevents unwanted reset signals due to minor voltage fluctuations.
  • Open-drain output: Allows for flexible interface with various system components.

Benefits:

  • Enhanced system reliability: Prevents malfunctions and data corruption due to unstable power conditions.
  • Simplified design: Reduces the complexity of the power management circuitry.
  • Improved system stability: Ensures proper startup and operation of the system.
  • Reduced power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Cost-effective solution: Provides a reliable and efficient system reset function at a competitive price.

Additional Details:

The PB421D typically comes in a small, surface-mount package for easy integration into compact devices. Key specifications include detection voltage, release voltage, output type, and operating temperature range. It is crucial to select a detection voltage that is appropriate for the specific system requirements. For detailed specifications, refer to the official Rohm Semiconductor datasheet for the PB421D. Proper PCB layout and decoupling are important for ensuring accurate voltage monitoring and reliable reset operation.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess