EN
  • EN
  • DE

BTA316B-600C

Part No BTA316B-600C
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description 16 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819800-BTA316B-600C
Ultra Librarian 3D Model Ultra Librarian BTA316B-600C CAD Model

Description

Product Overview: NXP BTA316B-600C Triac

The NXP BTA316B-600C is a high-performance, 600V, 16A triac that offers a robust solution for AC power control applications. This semiconductor device is known for its high blocking voltage capability and is designed to handle high current loads with ease, making it an ideal choice for a wide range of industrial and consumer applications. The BTA316B-600C is part of NXP's WeEn Semiconductors product line, which focuses on providing energy-efficient power devices.

Key Features

  • High Blocking Voltage: The device can withstand voltages up to 600V, offering a significant safety margin for applications that experience high voltage transients.
  • High Current Rating: With a continuous on-state current of 16A, the BTA316B-600C can control larger loads, suitable for both industrial and domestic environments.
  • High Commutation Performance: The triac is designed to handle high commutation speeds, making it reliable for applications that require frequent switching.
  • Gate Trigger Current: A sensitive gate allows for direct interfacing with microcontrollers and other logic-level devices, simplifying circuit design and reducing component count.
  • Package: Available in a TO-220AB insulated package, it provides easy mounting and heat dissipation for improved thermal management.

Applications

The BTA316B-600C is versatile and can be used in various applications such as:

  • Lighting control systems including dimmers and switches
  • Motor control circuits for fans, pumps, and other appliances
  • Power regulators and AC phase control
  • Heating controls including thermostats and ovens
  • Speed control for power tools

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BTA316B-600C is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. The device is also RoHS compliant, reducing the environmental impact by avoiding the use of hazardous substances.

With its robust design and versatile application range, the NXP BTA316B-600C triac is a solid choice for designers looking to incorporate reliable AC power control into their systems.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0862 $64.6896
18+ $6.6343 $119.4174
27+ $6.4276 $173.5452
38+ $6.2197 $236.3486
49+ $6.0129 $294.6321
65+ $5.3904 $350.3760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess