EN
  • EN
  • DE

BTA312-600CT

Part No BTA312-600CT
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 12 A Three-quadrant triacs high commutation high temperature
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155342-BTA312-600CT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA312-600CT CAD Model

Description

Product Overview: BTA312-600CT Triac from NXP Semiconductors

The BTA312-600CT from NXP Semiconductors is a high-performance, planar passivated three-quadrant Triac, designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching high power and can be used in situations where high bidirectional transient and blocking voltage capability is required.

Key Features

  • High Blocking Voltage: The BTA312-600CT is rated for a blocking voltage of up to 600V, making it suitable for applications that require high voltage operation.
  • Current Rating: With an on-state RMS current of 12A, this Triac can handle significant power, suitable for controlling lighting, heating, and motor drives.
  • Three-Quadrant Switching: Designed to operate in Quadrants I, II, and III, the BTA312-600CT is versatile in its application, providing enhanced performance for both high and low current triggering.
  • High Immunity to Dynamic Turn-Off: The device features a high immunity to unintended turn-off, which is critical for maintaining stability in complex circuits.
  • Planar Passivated: The planar passivated chip surface ensures reliability and long-term stability, protecting against corrosion and material degradation.

Applications

The BTA312-600CT Triac is ideal for a range of applications, including:

  • Home appliances (such as washing machines, dishwashers, and refrigerators)
  • Lighting systems (including dimmers and switchers)
  • Motor control circuits for fans, blowers, and pumps
  • Industrial automation systems
  • AC solid-state switches
  • Temperature control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA312-600CT is no exception. It is manufactured to meet stringent standards, ensuring both reliability and performance. The device's robust design ensures that it can withstand the rigors of demanding applications, offering a long operational lifespan.

For engineers and designers looking for a Triac with high voltage capability, current handling, and stability, the BTA312-600CT from NXP Semiconductors is an excellent choice. Its combination of features makes it a versatile component in power control applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0337 $60.3370
24+ $4.9515 $118.8360
37+ $4.7967 $177.4779
50+ $4.6419 $232.0950
65+ $4.4872 $291.6680
87+ $4.0229 $349.9923
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess